Vishay Intertechnology, Inc. Tantalum Capacitors T95D336M025CZSL

Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D336M025CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D336M025CZSL-ND
Tantalum Capacitors T95D336M025CZSL-ND
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D336M025CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D336M025CZSL
Tantalum Capacitors T95D336M025CZSL
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D336M025CZSL-ND T95D336M025CZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details