Vishay Intertechnology, Inc. Tantalum Capacitors T95D156M035CZAS

Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D156M035CZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D156M035CZAS-ND
Tantalum Capacitors T95D156M035CZAS-ND
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D156M035CZAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D156M035CZAS
Capacitors - Tantalum Capacitors T95D156M035CZAS
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - T95D156M035CZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D156M035CZAS
Tantalum Capacitors T95D156M035CZAS
CAP TANT 15UF 20% 35V 2917

CAP TANT 15UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D156M035CZAS-ND T95D156M035CZAS T95D156M035CZAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details