Vishay Intertechnology, Inc. Tantalum Capacitors T95C107M016HSSS

Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95C107M016HSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95C107M016HSSS-ND
Tantalum Capacitors T95C107M016HSSS-ND
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - T95C107M016HSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95C107M016HSSS
Tantalum Capacitors T95C107M016HSSS
CAP TANT 100UF 20% 16V 2812

CAP TANT 100UF 20% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95C107M016HSSS-ND T95C107M016HSSS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers