Vishay Intertechnology, Inc. Tantalum Capacitors T95D157M016HSSL

Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D157M016HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D157M016HSSL-ND
Tantalum Capacitors T95D157M016HSSL-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D157M016HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D157M016HSSL
Tantalum Capacitors T95D157M016HSSL
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D157M016HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D157M016HSSL
Capacitors - Tantalum Capacitors T95D157M016HSSL
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D157M016HSSL-ND T95D157M016HSSL T95D157M016HSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers