Vishay Intertechnology, Inc. Tantalum Capacitors T95D277K004EZSL

Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D277K004EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D277K004EZSL-ND
Tantalum Capacitors T95D277K004EZSL-ND
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D277K004EZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D277K004EZSL
Capacitors - Tantalum Capacitors T95D277K004EZSL
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - T95D277K004EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D277K004EZSL
Tantalum Capacitors T95D277K004EZSL
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D277K004EZSL-ND T95D277K004EZSL T95D277K004EZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers