The T95C475K050CABL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF with a tolerance of ±10%. It is rated for a maximum voltage of 50 VDC and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed for high reliability applications, with options for Weibull grading and surge current testing per MIL-PRF-55365. It is available with standard and low ESR options, and terminations include SnPb and 100% tin. The device is halogen-free, with a moisture sensitivity level of 2a. The capacitor is suitable for various applications requiring stable performance under demanding conditions.
4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm
CAP TANT 4.7UF 10% 50V 2812
CAP TANT 4.7UF 10% 50V 2812
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95C475K050CABL-ND | T95C475K050CABL | T95C475K050CABL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) |