Vishay Intertechnology, Inc. Tantalum Capacitors T95D277M004EZSL

Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote
Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95D277M004EZSL is a solid tantalum chip capacitor with a capacitance of 270 OºF and a voltage rating of 4 V DC. It features a capacitance tolerance of ±20% and is designed for high reliability, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is compliant with moisture sensitivity level 2a. It is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. The capacitor has been subjected to surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor and leakage current limits, which are specified in the datasheet. The T95D277M004EZSL is a reliable choice for applications that require stable performance under varying conditions.

Datasheet Summary
Powered by GS/AI

The T95D277M004EZSL is a solid tantalum chip capacitor with a capacitance of 270 OºF and a voltage rating of 4 V DC. It features a capacitance tolerance of ±20% and is designed for high reliability, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is compliant with moisture sensitivity level 2a. It is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. The capacitor has been subjected to surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its performance characteristics, including a maximum dissipation factor and leakage current limits, which are specified in the datasheet. The T95D277M004EZSL is a reliable choice for applications that require stable performance under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D277M004EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D277M004EZSL-ND
Tantalum Capacitors T95D277M004EZSL-ND
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D277M004EZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D277M004EZSL
Capacitors - Tantalum Capacitors T95D277M004EZSL
CAP TANT 270UF 20% 4V 2917

CAP TANT 270UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - T95D277M004EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D277M004EZSL
Tantalum Capacitors T95D277M004EZSL
CAP TANT 270UF 20% 4V 2917

CAP TANT 270UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D277M004EZSL-ND T95D277M004EZSL T95D277M004EZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers