Vishay Intertechnology, Inc. Tantalum Capacitors T95D277K004HSAS

Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm
Request a Quote
Description
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95D277K004HSAS is a solid tantalum chip capacitor with a capacitance of 270 OºF and a voltage rating of 4 V DC. It features a capacitance tolerance of ±10% and is designed for high reliability, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is compliant with moisture sensitivity level 2a. It is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under stress conditions. Engineers may consider this capacitor for projects that demand reliable performance in harsh environments, particularly in aerospace, military, and industrial applications.

Datasheet Summary
Powered by GS/AI

The T95D277K004HSAS is a solid tantalum chip capacitor with a capacitance of 270 OºF and a voltage rating of 4 V DC. It features a capacitance tolerance of ±10% and is designed for high reliability, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is compliant with moisture sensitivity level 2a. It is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under stress conditions. Engineers may consider this capacitor for projects that demand reliable performance in harsh environments, particularly in aerospace, military, and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D277K004HSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D277K004HSAS-ND
Tantalum Capacitors T95D277K004HSAS-ND
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D277K004HSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D277K004HSAS
Tantalum Capacitors T95D277K004HSAS
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D277K004HSAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D277K004HSAS
Capacitors - Tantalum Capacitors T95D277K004HSAS
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D277K004HSAS-ND T95D277K004HSAS T95D277K004HSAS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC825K035P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details