onsemi 40 V 0.6 A Bipolar Transistor 2N4401RLRA

Description
NPN Bipolar Transistor, TO-92 40 V, 0.6 A, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N4401RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 0.6 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 0.6 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4401RLRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Bipolar Transistor, TO-92 40 V, 0.6 A, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N4401RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 0.6 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 0.6 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4401RLRA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40 V 0.6 A Bipolar Transistor
276-2N4401RLRA
40 V 0.6 A Bipolar Transistor 276-2N4401RLRA
NPN Bipolar Transistor, TO-92 40 V, 0.6 A, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N4401RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 0.6 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 0.6 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4401RLRA can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, TO-92 40 V, 0.6 A, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N4401RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 0.6 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 0.6 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4401RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N4401RLRA - 1123869-2N4401RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4401RLRA
1123869-2N4401RLRA
TRANSISTORS - Transistors (BJT) - Single - 2N4401RLRA 1123869-2N4401RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 1123869-2N4401RLRA Packaging: Cut Tape (CT) Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 2N4401 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 1V Maximum Power: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1123869-2N4401RLRA
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 2N4401
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 1V
Maximum Power: 625mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4401RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4401RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4401RLRA
TRANS NPN 40V 0.6A TO92

TRANS NPN 40V 0.6A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N4401RLRA 1123869-2N4401RLRA 2N4401RLRA
Product Name 40 V 0.6 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N4401RLRA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 600 milliamps
VCEO 40 volts
VCBO 60 volts
fT 250 MHz
Unlock Full Specs
to access all available technical data