Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 2N5004

Description
Win Source Part Number: 1380723-2N5004 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Bulk Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V Mounting Type: Stud Mount Package / Case: TO-210AA, TO-59-4, Stud Supplier Device Package: TO-59 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N5004 RoHS Status: RoHS non-compliant Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1380723-2N5004 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Bulk Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V Mounting Type: Stud Mount Package / Case: TO-210AA, TO-59-4, Stud Supplier Device Package: TO-59 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N5004 RoHS Status: RoHS non-compliant Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1380723-2N5004 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1380723-2N5004
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1380723-2N5004
Win Source Part Number: 1380723-2N5004 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Bulk Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V Mounting Type: Stud Mount Package / Case: TO-210AA, TO-59-4, Stud Supplier Device Package: TO-59 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N5004 RoHS Status: RoHS non-compliant Standard Package: 1 pcs

Win Source Part Number: 1380723-2N5004
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Package: Bulk
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 2.5A, 5V
Mounting Type: Stud Mount
Package / Case: TO-210AA, TO-59-4, Stud
Supplier Device Package: TO-59
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N5004
RoHS Status: RoHS non-compliant
Standard Package: 1 pcs

Buy Now Datasheet
Bipolar Transistor - 276-2N5004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
276-2N5004
Bipolar Transistor 276-2N5004
NPN SILICON TRANSISTOR Product overview: 2N5004 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5004 can be used for catalog matching and distributor lookup.

NPN SILICON TRANSISTOR Product overview: 2N5004 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5004
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5004
NPN SILICON TRANSISTOR

NPN SILICON TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1380723-2N5004 276-2N5004 2N5004
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3 Bulk
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
Power Gain 70 dB
Output Power 2 watts
Unlock Full Specs
to access all available technical data