Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 30V 0.05A TO92 Product overview: 2N5088 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5088 can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.05A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5088OS-ND | 276-2N5088 | 2N5088 |
| Product Name | Single Bipolar Transistors | 30V 0.05A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | Bulk | |
| Packing Method | Bulk | Bulk; Bulk |