Low Noise NPN Bipolar Transistor, TO-92, 10000-BLKBG Product overview: 2N5088BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5088BU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 100mA 50MHz 625mW Through Hole TO-92-3
Win Source Part Number: 1132075-2N5088BU
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 100µA, 5V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2N5088BU.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2N5088BU-NDR
Base Product Number: 2N5088
Product Status: Obsolete
TRANS NPN 30V 0.1A TO92-3
BIPOLAR TRANSISTOR, NPN, 30V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5088BU | 2N5088BU-ND | 1132075-2N5088BU | 2N5088BU | 83C3271 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 30V, To-92; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3 | TO-3; TO-92 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| Power Gain | 300 dB | ||||
| Operating Frequency | 50 MHz |