Manufacturer: ON Semiconductor
Win Source Part Number: 197465-2N4920
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 30 @ 500mA, 1V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 3A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 197465-2N4920 | 2N4920 | 68117168 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4920 | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Transistor |
| Polarity | PNP; PNP |