Small Signal Bipolar Transistor, 0.6A, 160V, NPN, TO-92
TRANS NPN 160V 0.6A TO-92 Product overview: 2N5551YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551YTA can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 717175-2N5551YTA
Manufacturer Homepage: www.onsemi.com
Reference case: TO-92
Reference Date Code: 1741+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 160V 600mA 100MHz 625mW Through Hole TO-92-3
TRANS NPN 160V 0.6A TO-92-3
TRANS NPN 160V 0.6A TO92-3
TRANS NPN 160V 0.6A TO92-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5551YTA | 276-2N5551YTA | 717175-2N5551YTA | 488-2N5551YTATB-ND | 2N5551YTA | 2N5551YTA |
| Product Name | 160V 0.6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N5551YTA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 160 volts | 160 volts | 160 volts |