50mA, 25V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, PLASTIC, TO-226AA, 3 PIN Product overview: 2N5089RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 50mA, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5089RLRA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 50mA 50MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 25V 0.05A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5089RLRA | 2N5089RLRA-ND | 2N5089RLRA |
| Product Name | 50mA 25V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 50 milliamps | 50 milliamps | |
| VCEO | 25 volts | 25 volts | |
| VCBO | 30 volts | ||
| fT | 50 MHz |