onsemi Single Bipolar Transistors 2N5551TFR

Description
Bipolar (BJT) Transistor NPN 160V 600mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 600mA 100MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5551TFRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5551TFRTR-ND
Single Bipolar Transistors 2N5551TFRTR-ND
Bipolar (BJT) Transistor NPN 160V 600mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 160V 600mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - 2N5551TFRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5551TFRCT-ND
Single Bipolar Transistors 2N5551TFRCT-ND
Bipolar (BJT) Transistor NPN 160V 600mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 160V 600mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5551TFR - 1123978-2N5551TFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5551TFR
1123978-2N5551TFR
TRANSISTORS - Transistors (BJT) - Single - 2N5551TFR 1123978-2N5551TFR
Manufacturer: ON Semiconductor Win Source Part Number: 1123978-2N5551TFR Packaging: Cut Tape (CT) Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 160V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 2N5551 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 200mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 10mA, 5V Maximum Power: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1123978-2N5551TFR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 160V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 2N5551
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 200mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 10mA, 5V
Maximum Power: 625mW

Buy Now
Singapore, Singapore
Bipolar Transistor
2087-2N5551TFR
Bipolar Transistor 2087-2N5551TFR
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N5551TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N5551TFR can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N5551TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N5551TFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5551TFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5551TFR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5551TFR
TRANS NPN 160V 0.6A TO92-3

TRANS NPN 160V 0.6A TO92-3

Supplier's Site
Single Bipolar Transistors - 2N5551TFR - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N5551TFR
Single Bipolar Transistors 2N5551TFR
TRANS NPN 160V 0.6A TO92-3

TRANS NPN 160V 0.6A TO92-3

Supplier's Site Datasheet
Trans GP BJT NPN 160V 0.6A 625mW 3-Pin TO-92 T/R - 598-2N5551TFR - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 160V 0.6A 625mW 3-Pin TO-92 T/R
598-2N5551TFR
Trans GP BJT NPN 160V 0.6A 625mW 3-Pin TO-92 T/R 598-2N5551TFR
Trans GP BJT NPN 160V 0.6A 625mW 3-Pin TO-92 T/R

Trans GP BJT NPN 160V 0.6A 625mW 3-Pin TO-92 T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N5551TFRTR-ND 1123978-2N5551TFR 2087-2N5551TFR 2N5551TFR 2N5551TFR 598-2N5551TFR
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N5551TFR Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans GP BJT NPN 160V 0.6A 625mW 3-Pin TO-92 T/R
Polarity NPN NPN NPN NPN; NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3 Reel TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT) Tape Reel; Tape & Reel (TR)
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps
fT 300 MHz
Unlock Full Specs
to access all available technical data