Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-46 (TO-206AB)
TRANS NPN 50V 0.8A TO46
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-21055-ND | 2N5581 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |