onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRAG 2N5087RLRAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 144458-2N5087RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100μA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 144458-2N5087RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100μA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRAG - 144458-2N5087RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRAG
144458-2N5087RLRAG
TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRAG 144458-2N5087RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 144458-2N5087RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100μA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 144458-2N5087RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100μA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single Bipolar Transistors - 2N5087RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5087RLRAGOSTR-ND
Single Bipolar Transistors 2N5087RLRAGOSTR-ND
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
50V 50mA 40MHz Bipolar Transistor
276-2N5087RLRAG
50V 50mA 40MHz Bipolar Transistor 276-2N5087RLRAG
PNP BJT Transistor, 50V, 50mA, 40MHz, TO-92 Product overview: 2N5087RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA, 40MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50mA, 40MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5087RLRAG can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 50V, 50mA, 40MHz, TO-92 Product overview: 2N5087RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA, 40MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50mA, 40MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5087RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5087RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5087RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5087RLRAG
TRANS PNP 50V 0.05A TO92

TRANS PNP 50V 0.05A TO92

Supplier's Site
Single Bipolar Transistors - 2N5087RLRAG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N5087RLRAG
Single Bipolar Transistors 2N5087RLRAG
TRANS PNP 50V 0.05A TO92

TRANS PNP 50V 0.05A TO92

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 144458-2N5087RLRAG 2N5087RLRAGOSTR-ND 276-2N5087RLRAG 2N5087RLRAG 2N5087RLRAG
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5087RLRAG Single Bipolar Transistors 50V 50mA 40MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP; PNP
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads)
IC(max) 50 milliamps 50 milliamps 50 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data