Bipolar (BJT) Transistor PNP 60V 1A 3MHz 30W Through Hole TO-126
PNP BJT Transistor, 60V, 1A, 3MHz, TO-225 Product overview: 2N4919G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4919G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 075330-2N4919G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 30 @ 500mA, 1V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TRANS PNP 60V 1A TO126
TRANS PNP 60V 1A TO126
Bipolar Transistors - BJT 3A 60V 30W PNP
TRANSISTOR, PNP, -60V, -3A, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:-3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2N4919GOS-ND | 276-2N4919G | 075330-2N4919G | 2N4919G | 2N4919G | 2N4919G | 50AC7722 |
| Product Name | Single Bipolar Transistors | 60V 1A 3MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N4919G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Pnp, -60V, -3A, To-225; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| Package Type | TO-225AA, TO-126-3 | SOT3; TO-225AA | TO-225AA, TO-126-3 | TO-3 | |||
| IC(max) | 3000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 60 volts |