Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - 2N5333 2N5333

Description
Manufacturer: Microchip Technology Win Source Part Number: 906272-2N5333 Features: Bipolar (BJT) Transistor PNP 80 V 2 A - 1 W Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 906272-2N5333 Features: Bipolar (BJT) Transistor PNP 80 V 2 A - 1 W Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5333 - 906272-2N5333 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5333
906272-2N5333
TRANSISTORS - Transistors (BJT) - Single - 2N5333 906272-2N5333
Manufacturer: Microchip Technology Win Source Part Number: 906272-2N5333 Features: Bipolar (BJT) Transistor PNP 80 V 2 A - 1 W Through Hole TO-5 Package: Bulk Package: TO-205AA, TO-5-3 Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 906272-2N5333
Features: Bipolar (BJT) Transistor PNP 80 V 2 A - 1 W Through Hole TO-5
Package: Bulk
Package: TO-205AA, TO-5-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5333 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5333
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5333
TRANS PNP 80V 2A TO5

TRANS PNP 80V 2A TO5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 906272-2N5333 2N5333
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5333 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers
Single Bipolar Transistors - BC847BE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 6697470P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details