Trans GP BJT NPN 40V 0.6A 600mW 6-Pin CSMD Waffle Product overview: 2N5794U from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 600mW. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 600mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5794U can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 600mA 600mW Surface Mount 6-CLCC
TRANS 2NPN 40V 0.6A 6CLCC
TRANS 2NPN 40V 0.6A 6CLCC
Bipolar Transistors - BJT Dual NPN Transistor 6 Pin
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5794U | 365-1986-ND | 2N5794U | 2N5794U | 2N5794U |
| Product Name | 40V 0.6A 600mW Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | Waffle | 6-CLCC | 6-CLCC | ||
| Packing Method | Waffle | Bulk; Bulk | |||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||
| VCBO | 75 volts | ||||
| PD | 600 milliwatts |