onsemi Single Bipolar Transistors 2N5962

Description
Bipolar (BJT) Transistor NPN 45V 100mA 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5962-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5962-ND
Single Bipolar Transistors 2N5962-ND
Bipolar (BJT) Transistor NPN 45V 100mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 45V 100mA 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-2N5962
Bipolar Transistor 276-2N5962
Small Signal Bipolar Transistor Product overview: 2N5962 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5962 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor Product overview: 2N5962 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5962 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5962 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5962
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5962
TRANS NPN 45V 0.1A TO92-3

TRANS NPN 45V 0.1A TO92-3

Supplier's Site
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi - 58K2824 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi
58K2824
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi 58K2824
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N5962-ND 276-2N5962 2N5962 58K2824
Product Name Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Single, Pre-Biased Bipolar Transistors - BCR133E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 2548532 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details