Small Signal Bipolar Transistor, 0.6A, 40V, NPN, TO-92
NPN BJT Transistor, 40V, 600mA, 250MHz, TO-92 Product overview: 2N4401RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4401RLRPG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 40V 0.6A TO92
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2N4401RLRPG | 276-2N4401RLRPG | 2N4401RLRPGOSTB-ND | 2N4401RLRPG |
| Product Name | 40V 600mA 250MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | ||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | ||
| IC(max) | 600 milliamps | 600 milliamps | ||
| VCEO | 40 volts | 40 volts |