Bipolar (BJT) Transistor NPN - Darlington 25V 1.2A 625mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1123949-2N5306
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
NPN BJT 25V 1.2A TO-92 Product overview: 2N5306 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5306 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 25V 1.2A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5306-ND | 1123949-2N5306 | 276-2N5306 | 2N5306 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N5306 | 25V 1.2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | SOT3 | ||
| IC(max) | 1200 milliamps | 1200 milliamps | ||
| VCEO | 25 volts | 25 volts |