Manufacturer: Central Semiconductor Corp
Win Source Part Number: 153099-2N5912
Packaging: Bulk
Mounting Style: Through Hole
Family Name: 2N5912
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-78-6
Status: Obsolete
Manufacturer Package: TO-78-6 Metal Can
Alternative Parts (Cross-Reference): 2N5912-2; 2N5912-E3; 2N59122E3;
Introduction Date: August 11, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
TRANSISTOR DUAL TO78
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 153099-2N5912 | 2N5912 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - 2N5912 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |