onsemi Single Bipolar Transistors 2N4401TFR

Description
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N4401D26ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4401D26ZTR-ND
Single Bipolar Transistors 2N4401D26ZTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - 2N4401D26ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4401D26ZCT-ND
Single Bipolar Transistors 2N4401D26ZCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N4401TFR - 762235-2N4401TFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4401TFR
762235-2N4401TFR
TRANSISTORS - Transistors (BJT) - Single - 2N4401TFR 762235-2N4401TFR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 762235-2N4401TFR Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 625mW Transistor Type: NPN Frequency - Transition: 250MHz Family Name: 2N4401 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 750mV @ 50mA, 500mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 1V Alternative Parts (Cross-Reference): 2N4401-TAP; 2N4400-AP; 2N4400-AP-HF; Introduction Date: December 15, 1997 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 762235-2N4401TFR
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 625mW
Transistor Type: NPN
Frequency - Transition: 250MHz
Family Name: 2N4401
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 750mV @ 50mA, 500mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 1V
Alternative Parts (Cross-Reference): 2N4401-TAP; 2N4400-AP; 2N4400-AP-HF;
Introduction Date: December 15, 1997
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Bipolar Transistors - 1868415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868415
Bipolar Transistors 1868415
ON Semiconductor, 2N4401TFR

ON Semiconductor, 2N4401TFR

Supplier's Site
Bipolar Transistors - 1867123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867123
Bipolar Transistors 1867123
ON Semiconductor, 2N4401TFR

ON Semiconductor, 2N4401TFR

Supplier's Site
Bipolar Transistors - 1868415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868415P
Bipolar Transistors 1868415P
ON Semiconductor, 2N4401TFR

ON Semiconductor, 2N4401TFR

Supplier's Site
Singapore, Singapore
Bipolar Transistor
2087-2N4401TFR
Bipolar Transistor 2087-2N4401TFR
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N4401TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N4401TFR can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N4401TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N4401TFR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4401TFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4401TFR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4401TFR
TRANS NPN 40V 0.6A TO92-3

TRANS NPN 40V 0.6A TO92-3

Supplier's Site
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi - 05R0384 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi
05R0384
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi 05R0384
TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi - 50H6726 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi
50H6726
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi 50H6726
TRANSISTOR, NPN, 40V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 40V, 0.6A, To-92-3; Transistor Polarity Onsemi - 46AC2100 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 0.6A, To-92-3; Transistor Polarity Onsemi
46AC2100
Transistor, Npn, 40V, 0.6A, To-92-3; Transistor Polarity Onsemi 46AC2100
TRANSISTOR, NPN, 40V, 0.6A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:250MHz; Power Dissipation Pd:625mW; DC Collector Current:600mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 0.6A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:250MHz; Power Dissipation Pd:625mW; DC Collector Current:600mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4401TFR
Bipolar Transistors - BJT 2N4401TFR
Bipolar Transistors - BJT NPN Transistor General Purpose

Bipolar Transistors - BJT NPN Transistor General Purpose

Buy Now Datasheet
Single Bipolar Transistors - 2N4401TFR - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N4401TFR
Single Bipolar Transistors 2N4401TFR
TRANS NPN 40V 0.6A TO92-3

TRANS NPN 40V 0.6A TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N4401D26ZTR-ND 762235-2N4401TFR 1868415 1868415P 2087-2N4401TFR 2N4401TFR 05R0384 50H6726 46AC2100 2N4401TFR 2N4401TFR
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N4401TFR Bipolar Transistors Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi Transistor, Npn, 40V, 0.6A, To-92-3; Transistor Polarity Onsemi Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3 TO-92; To-92 TO-92; TO-92 Reel TO-3; TO-92 TO-3; TO-92 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Number of units in IC 1
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 600 milliamps 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR583E6327HTSA1 - 117202-BCR583E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP - Pre-Biased
Package Type SOT3; PG-SOT23-3
View Details
5 suppliers