TT Electronics Bipolar Transistor Arrays 2N4854U

Description
Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 600mW Surface Mount 6-CLCC
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 600mW Surface Mount 6-CLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 365-2084-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
365-2084-ND
Bipolar Transistor Arrays 365-2084-ND
Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 600mW Surface Mount 6-CLCC

Bipolar (BJT) Transistor Array NPN, PNP 40V 600mA 600mW Surface Mount 6-CLCC

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - 2N4854U - 1123876-2N4854U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - 2N4854U
1123876-2N4854U
TRANSISTORS - Transistors (BJT) - Arrays - 2N4854U 1123876-2N4854U
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1123876-2N4854U Packaging: Bulk Mounting Style: SMD Transistor Type: NPN, PNP Categories: Discrete Semiconductor Products Supplier Device Package: 6-CLCC Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 6-CLCC Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 15mA, 150mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 600mW

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1123876-2N4854U
Packaging: Bulk
Mounting Style: SMD
Transistor Type: NPN, PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: 6-CLCC
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 6-CLCC
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 15mA, 150mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 600mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4854U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4854U
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4854U
TRANS NPN/PNP 40V 0.6A 6CLCC

TRANS NPN/PNP 40V 0.6A 6CLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 365-2084-ND 1123876-2N4854U 2N4854U
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - 2N4854U Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BCV27E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 154902P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details