Win Source Part Number: 1380719-2N404
Category: Discrete Semiconductor Products>Transistors
Package: Bag
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 24 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 200mV @ 1mA, 24mA
Current - Collector Cutoff (Max): 5µA (ICBO)
Mounting Type: Through Hole
Package / Case: TO-205AA, TO-5-3 Metal Can
Supplier Device Package: TO-5
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.29.0095
Mfr: NTE
RoHS Status: RoHS non-compliant
Standard Package: 1 pcs
TRANS PNP 24V 0.1A TO5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1380719-2N404 | 2N404 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | SOT3 | |
| IC(max) | 100 milliamps | 100 milliamps |