Trans GP BJT PNP 60V 0.6A 600mW 6-Pin CSMD Waffle Product overview: 2N5796U from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, 600mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, 600mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5796U can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 600mW Surface Mount 6-CLCC
Win Source Part Number: 1177148-2N5796U
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 120
Mounting: SMD (SMT)
Power - Max: 600mW
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 600mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Package / Case: 6-CLCC
Supplier Device Package: 6-CLCC
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: TT Electronics/Optek Technology
Base Product Number: 2N5796
RoHS Status: RoHS non-compliant
TRANS 2PNP 60V 0.6A 6CLCC
Bipolar Transistors - BJT Dual PNP Transistor 6 Pin
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5796U | 2N5796U-ND | 1177148-2N5796U | 2N5796U | 2N5796U |
| Product Name | 60V 0.6A 600mW Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | Waffle | 6-CLCC | SOT3 | ||
| Packing Method | Waffle | Bulk; Bulk | |||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||
| VCBO | 60 volts | ||||
| PD | 600 milliwatts |