PNP BJT Transistor 150V 600mA TO-92 Product overview: 2N5401TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 600mA. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 600mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5401TA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 762256-2N5401TA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 625mW
Transistor Type: PNP
Frequency - Transition: 400MHz
Part Status: Obsolete(EOL)
Family Name: 2N5401
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Maximum): 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 10mA, 5V
Alternative Parts (Cross-Reference): 2N5401-BP; 2N5401 Lead Free; 2N5401;
Introduction Date: November 03, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 150V 600mA 400MHz 625mW Through Hole TO-92-3
TRANS PNP 150V 0.6A TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5401TA | 762256-2N5401TA | 2N5401TA-ND | 2N5401TA |
| Product Name | 150V 600mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N5401TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 600 milliamps | 600 milliamps | ||
| VCEO | 150 volts | 150 volts | ||
| VCBO | 160 volts | |||
| fT | 300 MHz |