4A 40V NPN BJT Power Transistor TO-225 Product overview: 2N5190G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5190G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 4A 2MHz 40W Through Hole TO-126
TRANS NPN 40V 4A TO126
ON SEMICONDUCTOR - 2N5190G - Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 2 MHz, 40 W, 4 A, 2 hFE
TRANS NPN 40V 4A TO126
BIPOLAR TRANSISTOR, NPN, 40V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz RoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 4A 40V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5190G | 2N5190GOS-ND | 2N5190G | 598-2N5190G | 2N5190G | 42K3135 | 2N5190G |
| Product Name | 4A 40V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | ON SEMICONDUCTOR - 2N5190G - Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 2 MHz, 40 W, 4 A, 2 hFE | Single Bipolar Transistors | Bipolar Transistor, Npn, 40V To-225; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts | ||
| VCBO | 40 volts | ||||||
| fT | 2 MHz |