Transistor, Fairchild, 2N5550TFR
Transistor, Fairchild, 2N5550TFR
Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92-3
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: 2N5550TFR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5550TFR can be used for catalog matching and distributor lookup.
TRANS NPN 140V 0.6A TO92-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANS NPN 140V 0.6A TO92-3
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 8051107 | 2N5550TFRTR-ND | 276-2N5550TFR | 2N5550TFR | 2N5550TFR | 2N5550TFR |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Number of units in IC | 1 | |||||
| Packing Method | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps |