onsemi TRANSISTORS - Transistors (BJT) - Single - 2N4126TA 2N4126TA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 906256-2N4126TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 25 V 200 mA 250MHz 625 mW Through Hole TO-92-3 Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: 2N4126 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 906256-2N4126TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 25 V 200 mA 250MHz 625 mW Through Hole TO-92-3 Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: 2N4126 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N4126TA - 906256-2N4126TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4126TA
906256-2N4126TA
TRANSISTORS - Transistors (BJT) - Single - 2N4126TA 906256-2N4126TA
Manufacturer: ON Semiconductor Win Source Part Number: 906256-2N4126TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 25 V 200 mA 250MHz 625 mW Through Hole TO-92-3 Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: 2N4126 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 906256-2N4126TA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 25 V 200 mA 250MHz 625 mW Through Hole TO-92-3
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2N4126
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Single Bipolar Transistors - 2N4126TA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4126TA-ND
Single Bipolar Transistors 2N4126TA-ND
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4126TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4126TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4126TA
TRANS PNP 25V 0.2A TO92-3

TRANS PNP 25V 0.2A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 906256-2N4126TA 2N4126TA-ND 2N4126TA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N4126TA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Single, Pre-Biased Bipolar Transistors - BCR141E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 6697449 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details