TRANS NPN 80V 5A SMD5
RAD-HARD 80 V, 5 A NPN TRANSISTO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-2N5154S1-ND | 2N5154S1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |