onsemi TRANSISTORS - Transistors (BJT) - Single - 2N5550TA 2N5550TA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 906277-2N5550TA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 140 V 600 mA 300MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: 2N5550 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N5550TACT, 2N5550TATB, 2N5550TA-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 906277-2N5550TA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 140 V 600 mA 300MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: 2N5550 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N5550TACT, 2N5550TATB, 2N5550TA-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5550TA - 906277-2N5550TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5550TA
906277-2N5550TA
TRANSISTORS - Transistors (BJT) - Single - 2N5550TA 906277-2N5550TA
Manufacturer: ON Semiconductor Win Source Part Number: 906277-2N5550TA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 140 V 600 mA 300MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: 2N5550 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N5550TACT, 2N5550TATB, 2N5550TA-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 906277-2N5550TA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 140 V 600 mA 300MHz 625 mW Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: 2N5550
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2N5550TACT, 2N5550TATB, 2N5550TA-ND

Buy Now Datasheet
Singapore, Singapore
140V 600mA 300MHz Bipolar Transistor
276-2N5550TA
140V 600mA 300MHz Bipolar Transistor 276-2N5550TA
NPN BJT Transistor, 140V VCEO, 600mA IC, 300MHz, TO-92 Product overview: 2N5550TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5550TA can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 140V VCEO, 600mA IC, 300MHz, TO-92 Product overview: 2N5550TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5550TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N5550TATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5550TATB-ND
Single Bipolar Transistors 2N5550TATB-ND
Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - 2N5550TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5550TACT-ND
Single Bipolar Transistors 2N5550TACT-ND
Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Trans, Npn, 140V, 0.6A, 150Deg C, 1.5W; Transistor Polarity Onsemi - 83C3387 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 140V, 0.6A, 150Deg C, 1.5W; Transistor Polarity Onsemi
83C3387
Trans, Npn, 140V, 0.6A, 150Deg C, 1.5W; Transistor Polarity Onsemi 83C3387
TRANS, NPN, 140V, 0.6A, 150DEG C, 1.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:600mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 140V, 0.6A, 150DEG C, 1.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:600mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5550TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5550TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5550TA
TRANS NPN 140V 0.6A TO92-3

TRANS NPN 140V 0.6A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5550TA
Bipolar Transistors - BJT 2N5550TA
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 906277-2N5550TA 276-2N5550TA 2N5550TATB-ND 83C3387 2N5550TA 2N5550TA
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5550TA 140V 600mA 300MHz Bipolar Transistor Single Bipolar Transistors Trans, Npn, 140V, 0.6A, 150Deg C, 1.5W; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3
IC(max) 600 milliamps 600 milliamps
VCEO 140 volts 140 volts
VCBO 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697694P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BC817-40W/MIF-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Single, Pre-Biased Bipolar Transistors - BCR141E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers