Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 625mW Through Hole TO-92-3
TRANS PNP 25V 0.2A TO-92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N4126-ND | 2N4126BU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |