onsemi Single Bipolar Transistors 2N4402BU

Description
Bipolar (BJT) Transistor PNP 40V 600mA 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 600mA 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N4402-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4402-ND
Single Bipolar Transistors 2N4402-ND
Bipolar (BJT) Transistor PNP 40V 600mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 40V 600mA 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N4402BU - 762236-2N4402BU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4402BU
762236-2N4402BU
TRANSISTORS - Transistors (BJT) - Single - 2N4402BU 762236-2N4402BU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 762236-2N4402BU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Power - Max: 625mW Transistor Type: PNP Part Status: Obsolete(EOL) Family Name: 2N4402 Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 750mV @ 50mA, 500mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 150mA, 2V Alternative Parts (Cross-Reference): 2N4403-BULK; KN4403; 2N4403; ; Introduction Date: September 28, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 762236-2N4402BU
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: PNP
Part Status: Obsolete(EOL)
Family Name: 2N4402
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 750mV @ 50mA, 500mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 150mA, 2V
Alternative Parts (Cross-Reference): 2N4403-BULK; KN4403; 2N4403; ;
Introduction Date: September 28, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4402BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4402BU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4402BU
TRANS PNP 40V 0.6A TO-92

TRANS PNP 40V 0.6A TO-92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2N4402-ND 762236-2N4402BU 2N4402BU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N4402BU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data