Bipolar (BJT) Transistor NPN 80V 1mA 1W Surface Mount U3
TRANS NPN 80V 0.001A U3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5154U3-ND | 2N5154U3 | 2N5154U3 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | 3-SMD, No Lead | 3-SMD, No Lead | |
| Packing Method | Bulk; Bulk | ||
| IC(max) | 1 milliamps | 1 milliamps |