Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - 2N5840 2N5840

Description
Manufacturer: Microchip Technology Win Source Part Number: 906279-2N5840 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Family Name: 2N5840 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 906279-2N5840 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Family Name: 2N5840 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5840 - 906279-2N5840 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5840
906279-2N5840
TRANSISTORS - Transistors (BJT) - Single - 2N5840 906279-2N5840
Manufacturer: Microchip Technology Win Source Part Number: 906279-2N5840 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Family Name: 2N5840 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 906279-2N5840
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Family Name: 2N5840
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
Bipolar Transistor
276-2N5840
Bipolar Transistor 276-2N5840
NPN TRANSISTOR Product overview: 2N5840 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5840 can be used for catalog matching and distributor lookup.

NPN TRANSISTOR Product overview: 2N5840 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5840 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5840 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5840
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5840
NPN TRANSISTOR

NPN TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 906279-2N5840 276-2N5840 2N5840
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5840 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 2467585 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
Bipolar Transistor Arrays - BC847PNH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers