onsemi Single Bipolar Transistors 2N4402TFR

Description
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2N4402TFR - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92

Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92

Supplier's Site Datasheet
Single Bipolar Transistors - 2N4402TFR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4402TFR-ND
Single Bipolar Transistors 2N4402TFR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 40V 600mA 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4402TFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4402TFR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4402TFR
TRANS PNP 40V 0.6A TO92-3

TRANS PNP 40V 0.6A TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2N4402TFR 2N4402TFR-ND 2N4402TFR
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219965 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details