onsemi Single Bipolar Transistors 2N4401TAR

Description
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N4401D75ZTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4401D75ZTB-ND
Single Bipolar Transistors 2N4401D75ZTB-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - 2N4401D75ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4401D75ZCT-ND
Single Bipolar Transistors 2N4401D75ZCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 8051069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8051069
Bipolar Transistors 8051069
Transistor, Fairchild, 2N4401TAR

Transistor, Fairchild, 2N4401TAR

Supplier's Site
Bipolar Transistors - 1455498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455498
Bipolar Transistors 1455498
Transistor, Fairchild, 2N4401TAR

Transistor, Fairchild, 2N4401TAR

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N4401TAR - 906262-2N4401TAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4401TAR
906262-2N4401TAR
TRANSISTORS - Transistors (BJT) - Single - 2N4401TAR 906262-2N4401TAR
Manufacturer: ON Semiconductor Win Source Part Number: 906262-2N4401TAR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 600 mA 250MHz 625 mW Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: 2N4401 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N4401D75ZCT, 2N4401D75ZTR-ND, 2N4401D75ZCT-NDR, 2N4401D75ZTB, 2N4401D75ZTR, 2N4401D75ZTB-NDR, 2N4401_D75Z

Manufacturer: ON Semiconductor
Win Source Part Number: 906262-2N4401TAR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 600 mA 250MHz 625 mW Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: 2N4401
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2N4401D75ZCT, 2N4401D75ZTR-ND, 2N4401D75ZCT-NDR, 2N4401D75ZTB, 2N4401D75ZTR, 2N4401D75ZTB-NDR, 2N4401_D75Z

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-2N4401TAR
Bipolar Transistor 2087-2N4401TAR
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N4401TAR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N4401TAR can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N4401TAR from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N4401TAR can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 2N4401TAR - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N4401TAR
Single Bipolar Transistors 2N4401TAR
TRANS NPN 40V 0.6A TO92-3

TRANS NPN 40V 0.6A TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4401TAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4401TAR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4401TAR
TRANS NPN 40V 0.6A TO92-3

TRANS NPN 40V 0.6A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4401TAR
Bipolar Transistors - BJT 2N4401TAR
Bipolar Transistors - BJT NPN Transistor General Purpose

Bipolar Transistors - BJT NPN Transistor General Purpose

Buy Now Datasheet
Trans, Npn, 40V, 0.6A, 150Deg C, 1.5W; Transistor Polarity Onsemi - 46AC2099 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.6A, 150Deg C, 1.5W; Transistor Polarity Onsemi
46AC2099
Trans, Npn, 40V, 0.6A, 150Deg C, 1.5W; Transistor Polarity Onsemi 46AC2099
TRANS, NPN, 40V, 0.6A, 150DEG C, 1.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 40V, 0.6A, 150DEG C, 1.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 2N4401D75ZTB-ND 8051069 906262-2N4401TAR 2087-2N4401TAR 2N4401TAR 2N4401TAR 2N4401TAR 46AC2099
Product Name Single Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N4401TAR Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Npn, 40V, 0.6A, 150Deg C, 1.5W; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 TO-92; SOT3; TO-92-3 Ammo Pack TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3
Number of units in IC 1
Packing Method Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 600 milliamps 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221255 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistor Arrays - BC857SH6794XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers