NPN BJT Power Transistor, 60V, 30A, 200W, TO-204 Product overview: 2N5302G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 30A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5302G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1036405-2N5302G
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 100
Power - Max: 200 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 30 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 3V @ 6A, 30A
Current - Collector Cutoff (Max): 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 15A, 2V
Frequency - Transition: 2MHz
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-204 (TO-3)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Alternative Parts (Cross-Reference): MJ11012G; MJ802G; MJ8022N5302G.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONS2N5302G,2N5302
Base Product Number: 2N5302
Product Status: Obsolete
Bipolar (BJT) Transistor NPN 60V 30A 2MHz 200W Through Hole TO-204 (TO-3)
TRANS NPN 60V 30A TO204
Bipolar Transistors - BJT 30A 60V 200W NPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N5302G | 1036405-2N5302G | 2N5302GOS-ND | 2N5302G | 2N5302G |
| Product Name | 60V 30A 200W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| IC(max) | 30000 milliamps | 30000 milliamps | 30000 milliamps | ||
| VCEO | 60 volts | 60 volts | |||
| VCBO | 60 volts | ||||
| fT | 2 MHz |