Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075322-2N4401BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 10k pcs
Transistor GP BJT NPN 40V 0.6A TO92-3
Transistor GP BJT NPN 40V 0.6A TO92-3
Transistor GP BJT NPN 40V 0.6A TO92-3
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: 2N4401BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N4401BU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 625mW Through Hole TO-92-3
Bipolar Transistors - BJT NPN Transistor General Purpose
TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 40 V, 250 MHz, 625 mW, 600 mA, 100 RoHS Compliant: Yes
BJT TO92 40V NPN 0.25W 150C
TRANS NPN 40V 0.6A TO92-3
40V 625mW 100@150mA,1V 600mA NPN TO-92-3 Bipolar Transistors - BJT ROHS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 075322-2N4401BU | 7390439P | 7390439 | 2087-2N4401BU | 2N4401-ND | 2N4401BU | 83C3210 | 87X9827 | 2N4401BU | 2N4401BU | 2N4401BU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N4401BU | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Npn, 40 V, 250 Mhz, 625 Mw, 600 Ma, 100 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-92 | TO-92; To-92 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Number of units in IC | 1 | ||||||||||
| Packing Method | Bulk | Bulk; Bulk | |||||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps |