Bipolar (BJT) Transistor PNP 60V 25A 4MHz 200W Through Hole TO-204 (TO-3)
TRANSISTOR, BIPOL, PNP, 60V, TO-204-2; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:4MHz; Power Dissipation Pd:200W; DC Collector Current:-25A; DC Current Gain hFE:4hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 60V 25A TO204
Bipolar Transistors - BJT 25A 60V 200W PNP
TRANSISTOR, BIPOL, PNP, 60V, TO-204-2, TRANSISTOR POLARITY:PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V, TRANSITION FREQUENCY FT:4MHZ, POWER DISSIPATION PD:200W, DC COLLECTOR CURRENT:-25A, DC CURRENT GAIN HFE:4HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 2N5883GOS-ND | 82Y7710 | 2N5883G | 2N5883G | 18726368 |
| Product Name | Single Bipolar Transistors | Transistor, Bipol, Pnp, 60V, To-204-2; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor |
| Polarity | PNP | PNP | |||
| Package Type | TO-3; TO-204AA, TO-3 | TO-3 | |||
| Transistor Type | Transistor, Bipol, Pnp, 60V, To-204-2; Transistor Polarity Onsemi |