Manufacturer: Microsemi Corporation
Win Source Part Number: 906267-2N5013
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 800 V 200 mA - 1 W Through Hole TO-5
Package: Bulk
Package: TO-205AA, TO-5-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8541.29.0095
TRANS NPN 800V 0.2A TO5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 906267-2N5013 | 2N5013 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5013 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3; TO-5 | |
| TJ | -65 to 200 C (-85 to 392 F) |