Win Source Part Number: 1377441-2N5772
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
Mfr: Fairchild Semiconductor
Package: Bulk
Product Status: Obsolete
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Mounting Type: Through Hole
HTSUS: 8541.21.0095
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 300 mA
Voltage - Collector Emitter Breakdown (Max): 15 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 30mA, 400mV
Vce Saturation (Max) @ Ib, Ic: 500mV @ 3mA, 300mA
Current - Collector Cutoff (Max): 500nA
Power - Max: 350 mW
Bipolar (BJT) Transistor NPN 15V 300mA 350mW Through Hole TO-92-3
TRANS NPN 15V 0.3A TO92-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1377441-2N5772 | 2N5772-ND | 2N5772 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |