PNP BJT Transistor, 40V, 600mA, 200MHz, TO-92 Product overview: 2N4403RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4403RLRAG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 005706-2N4403RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.6A, 40V, PNP, TO-92
TRANS PNP 40V 0.6A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N4403RLRAG | 2N4403RLRAGOSTR-ND | 005706-2N4403RLRAG | 2N4403RLRAG | 2N4403RLRAG |
| Product Name | 40V 600mA 200MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N4403RLRAG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | PNP | |
| IC(max) | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | |||
| VCBO | 40 volts | ||||
| fT | 200 MHz |