Manufacturer: ON Semiconductor
Win Source Part Number: 1123922-2N5088G
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 2N5088
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 1mA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 100μA, 5V
Maximum Power: 625mW
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 625mW Through Hole TO-92 (TO-226)
Low Noise NPN Bipolar Transistor, TO-92 30 V, 50 mA, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: 2N5088G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 50 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 50 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5088G can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.05A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1123922-2N5088G | 2N5088GOS-ND | 276-2N5088G | 2N5088G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5088G | Single Bipolar Transistors | 30 V 50 mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Power Gain | 300 dB |