Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 150V 0.6A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5401ZL1-ND | 2N5401ZL1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |