Bipolar (BJT) Transistor NPN 300V 2A 2W Surface Mount U3
TRANS NPN 300V 2A U3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5661U3-ND | 2N5661U3 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |